Diode Standard 660V 1.2A Surface Mount D-5A
DIODE GEN PURP 660V 1.2A D-5A
DIODE GEN PURP 660V 1.2A D-5A
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 1086-3025-ND | JANTXV1N6622US | JANTXV1N6622US |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | ||
| Life Cycle Stage | Removed | ||
| VF | 1.4 volts | 1.4 volts |