78.5V Clamp 107A (8/20µs) Ipp Tvs Diode Surface Mount G-MELF (D-5C)
UNI-DIRECTIONAL TVS C-BODY SQ. MELF ROHS COMPLIANT: YES
TVS DIODE 51.6VWM 78.5VC G-MELF
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-3019-ND | 32AJ2304 | JANTXV1N6476US |
| Product Name | TVS Diodes | Uni-Directional Tvs C-Body Sq. Melf Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | MELF; SQ-MELF, G | MELF; G-MELF (D-5C) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 78.5 volts | 78.5 volts |