Zener Diode 2.4V 500mW ±1% Surface Mount B, SQ-MELF
DIODE ZENER 2.4V 500MW MELF
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | JANTXV1N6309DUS-ND | JANTXV1N6309DUS |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |
| Life Cycle Stage | Active | |
| Package | MELF; B, SQ-MELF |