TVS DIODE 98.8VWM 178.8V SQ-MELF
BI-DIRECTIONAL TVS C-BODY SQ. MELF ROHS COMPLIANT: YES
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | JANTXV1N6169AUS | 32AJ2178 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Bi-Directional Tvs C-Body Sq. Melf Rohs Compliant Microchip |
| Package | MELF; C, SQ-MELF | |
| Peak Pulse Power | 1500 watts | |
| VC | 179 volts |