TVS DIODE 20.6VWM 37.4VC SQMELF
BI-DIRECTIONAL TVS ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-JANTXV1N6152US/TR-ND | 51AK4452 |
| Product Name | TVS Diodes | Bi-Directional Tvs Rohs Compliant Microchip |
| Configuration | Single | |
| Package | MELF; SQ-MELF, C | |
| Peak Pulse Power | 1500 watts | |
| VC | 37.4 volts |