TVS DIODE 8.4VWM 15.6VC D5C
BI-DIRECTIONAL TVS
BI-DIRECTIONAL TVS C-BODY SQ. MELF ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-JANTXV1N6143US-ND | JANTXV1N6143US | 61AJ6336 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Bi-Directional Tvs C-Body Sq. Melf Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | MELF; SQ-MELF, C | D-5C | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 15.6 volts | 15.6 volts |