Diode Standard 150V 3A Surface Mount B, SQ-MELF
DIODE GEN PURP 150V 3A B SQ-MELF
DIODE GEN PURP 150V 3A B SQ-MELF
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 1086-2849-ND | JANTXV1N5811US | JANTXV1N5811US |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -65 to 175 C (-85 to 347 F) | ||
| Life Cycle Stage | Active | ||
| VF | 0.8750 volts | 0.8750 volts |