Microchip Technology, Inc. Single Diodes JANTXV1N5806

Description
Diode Standard 150V 1A Through Hole
Request a Quote Datasheet
Description
Diode Standard 150V 1A Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1086-2842-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1086-2842-ND
Single Diodes 1086-2842-ND
Diode Standard 150V 1A Through Hole

Diode Standard 150V 1A Through Hole

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1201829-JANTXV1N5806 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1201829-JANTXV1N5806
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1201829-JANTXV1N5806
Win Source Part Number: 1201829-JANTXV1N5806 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Military, MIL-PRF-19500/477 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 150 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 875 mV @ 1 A Reverse Recovery Time (trr): 25 ns Current - Reverse Leakage @ Vr: 1 µA @ 150 V Capacitance @ Vr, F: 25pF @ 10V, 1MHz Operating Temperature - Junction: -65°C ~ 175°C Mounting Type: Through Hole Package / Case: A, Axial ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Other Names: 1086-2842,1086-2842- MIL Base Product Number: 1N5806 RoHS Status: RoHS non-compliant

Win Source Part Number: 1201829-JANTXV1N5806
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Military, MIL-PRF-19500/477
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 875 mV @ 1 A
Reverse Recovery Time (trr): 25 ns
Current - Reverse Leakage @ Vr: 1 µA @ 150 V
Capacitance @ Vr, F: 25pF @ 10V, 1MHz
Operating Temperature - Junction: -65°C ~ 175°C
Mounting Type: Through Hole
Package / Case: A, Axial
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Other Names: 1086-2842,1086-2842-MIL
Base Product Number: 1N5806
RoHS Status: RoHS non-compliant

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - JANTXV1N5806 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
JANTXV1N5806
Discrete Semiconductor Products - Diodes - Rectifiers JANTXV1N5806
DIODE GEN PURP 150V 1A AXIAL

DIODE GEN PURP 150V 1A AXIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers
Product Number 1086-2842-ND 1201829-JANTXV1N5806 JANTXV1N5806
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
VF 0.8750 volts 0.8750 volts
VR 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N6079 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 175 amps
IF 5000 mA
trr 30 ns
View Details
General-purpose Schottky diode - BAS70LS-QYL - Nexperia B.V.
Specs
Applications Switching
Package SOD882BD SOD882BD
RoHS Compliant RoHS
View Details
5 suppliers
Rectifier Diodes, Type SBD - Model: TP869C10R - Fuji Electric Corp. of America
Specs
Package T-Pack(L)
IO 40 amps
VRRM 100 volts
View Details