Microchip Technology, Inc. Discrete Semiconductor Products - Current Regulation - Diodes, Transistors JANTXV1N5288UR-1

Description
DIODE CUR REG 100V 429UA 500MW
Description
DIODE CUR REG 100V 429UA 500MW

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Current Regulation - Diodes, Transistors - JANTXV1N5288UR-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Current Regulation - Diodes, Transistors
JANTXV1N5288UR-1
Discrete Semiconductor Products - Current Regulation - Diodes, Transistors JANTXV1N5288UR-1
DIODE CUR REG 100V 429UA 500MW

DIODE CUR REG 100V 429UA 500MW

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Transistors
Product Number JANTXV1N5288UR-1
Product Name Discrete Semiconductor Products - Current Regulation - Diodes, Transistors
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
DC - 5 GHz, 20 Watt, 48 Volt, GaN RF Transistor - QPD0007 - Qorvo
Specs
Transistor Technology / Material DC - 5 GHz, 20 Watt, 48 Volt, GaN RF Transistor
Package Type DFN
Power Gain 19 dB
View Details