Zener Diode 30V 5W ±5% Through Hole
ZENER DIODE, 30V V(Z), 5%, 5W, SILICON, UNIDIRECTIONAL ROHS COMPLIANT: YES
DIODE ZENER 30V 5W AXIAL
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1086-2764-ND | 95AJ8427 | JANTXV1N4969 |
| Product Name | Single Zener Diodes | Zener Diode, 30V V(Z), 5%, 5W, Silicon, Unidirectional Rohs Compliant Microchip | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |
| RoHS Compliant | RoHS | ||
| Life Cycle Stage | Removed; Discontinued at Digi-Key | ||
| Package | Through Hole |