Zener Diode 4.7V 500mW ±1% Surface Mount DO-213AA
DIODE ZENER 4.7V 500MW DO213AA
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 1086-18412-ND | JANTXV1N4624DUR-1 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |
| Life Cycle Stage | Removed; Discontinued at Digi-Key | |
| Package | DO-213AA |