Microchip Technology, Inc.
Single Zener Diodes
JANTXV1N4484CUS/TR
Description
DIODE ZENER 62V 1.5W D5A
Request a Quote
Email Supplier
Datasheet
Description
DIODE ZENER 62V 1.5W D5A
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
150-JANTXV1N4484CUS/TR-ND |
|
Product Name
|
Single Zener Diodes |
|
Tj
|
-65 to 175 C (-85 to 347 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Schottky
Diode Applications
Mixer
VF
0.0100 volts
View Details
Diode Type
Three Phase Full Wave Bridge Assemblies
IF
1500 mA
VR
600 volts
View Details
Diode Applications
Rectifier
IF
35000 to 50000 mA
View Details
Diode Applications
Switching; Protector; High Voltage
RoHS Compliant
RoHS
VF
1 to 1.00E-3 volts
View Details
2 suppliers