Microchip Technology, Inc.
Single Zener Diodes
JANTXV1N4482DUS/TR
Description
DIODE ZENER 51V 1.5W D5A
Request a Quote
Email Supplier
Datasheet
Description
DIODE ZENER 51V 1.5W D5A
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
150-JANTXV1N4482DUS/TR-ND |
|
Product Name
|
Single Zener Diodes |
|
Tj
|
-65 to 175 C (-85 to 347 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Rectifier & Schottky Diodes
Diode Applications
Rectifier
IF
4500 mA
View Details
Diode Applications
Rectifier
VF
1.55 volts
VR
1000 volts
View Details
Diode Applications
Switching
VF
1.25 volts
IF
215 mA
View Details