Zener Diode 11V 1.5W ±5% Surface Mount D-5A
DIODE ZENER 11V 1.5W D5A
ZENER DIODE, 11V V(Z), 5%, 1.5W, SILICON, UNIDIRECTIONAL ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1086-17734-ND | JANTXV1N4466US | 95AJ8424 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 11V V(Z), 5%, 1.5W, Silicon, Unidirectional Rohs Compliant Microchip |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |
| Life Cycle Stage | Removed; Discontinued at Digi-Key | ||
| Package | D-5A | ||
| VZ | 11 volts |