Microchip Technology, Inc. Single Diodes JANTXV1N4150UR-1

Description
Diode Standard 50V 200mA (DC) Surface Mount DO-213AA
Request a Quote Datasheet
Description
Diode Standard 50V 200mA (DC) Surface Mount DO-213AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1086-15553-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1086-15553-ND
Single Diodes 1086-15553-ND
Diode Standard 50V 200mA (DC) Surface Mount DO-213AA

Diode Standard 50V 200mA (DC) Surface Mount DO-213AA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - JANTXV1N4150UR-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
JANTXV1N4150UR-1
Discrete Semiconductor Products - Diodes - Rectifiers JANTXV1N4150UR-1
DIODE GEN PURP 50V 200MA DO213AA

DIODE GEN PURP 50V 200MA DO213AA

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers
Product Number 1086-15553-ND JANTXV1N4150UR-1
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - BAS40-07V,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT666 SOT666
RoHS Compliant RoHS
View Details
6 suppliers
Rectifier Diodes, Type FRD - Model: FDRW25S60L - Fuji Electric Corp. of America
Specs
Package TO-247(2pin)-P2
IO 25 amps
VRRM 600 volts
View Details
Bridge Rectifiers - CC2359-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Rectifier Diode - 1N5623US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 2000 mA
trr 500 ns
View Details