Microchip Technology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single JANTXV1N4148UR-1

Description
Manufacturer: Microchip Technology Win Source Part Number: 1324280-JANTXV1N4148 UR-1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Bulk Speed: Small Signal =< 200mA (Io), Any Speed Standard Package: 1 Mounting: Surface Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75 V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA Reverse Recovery Time (trr): 20 ns Current - Reverse Leakage @ Vr: 25 nA @ 20 V Capacitance @ Vr, F: 4pF @ 0V, 1MHz Operating Temperature - Junction: -65°C ~ 175°C Supplier Device Package: DO-213AA Case / Package: DO-213AA ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 1086-15551-MIL,1086- 15551 Base Product Number: 1N4148 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1324280-JANTXV1N4148 UR-1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Bulk Speed: Small Signal =< 200mA (Io), Any Speed Standard Package: 1 Mounting: Surface Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75 V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA Reverse Recovery Time (trr): 20 ns Current - Reverse Leakage @ Vr: 25 nA @ 20 V Capacitance @ Vr, F: 4pF @ 0V, 1MHz Operating Temperature - Junction: -65°C ~ 175°C Supplier Device Package: DO-213AA Case / Package: DO-213AA ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 1086-15551-MIL,1086- 15551 Base Product Number: 1N4148 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1324280-JANTXV1N4148UR-1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1324280-JANTXV1N4148UR-1
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1324280-JANTXV1N4148UR-1
Manufacturer: Microchip Technology Win Source Part Number: 1324280-JANTXV1N4148 UR-1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Bulk Speed: Small Signal =< 200mA (Io), Any Speed Standard Package: 1 Mounting: Surface Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75 V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA Reverse Recovery Time (trr): 20 ns Current - Reverse Leakage @ Vr: 25 nA @ 20 V Capacitance @ Vr, F: 4pF @ 0V, 1MHz Operating Temperature - Junction: -65°C ~ 175°C Supplier Device Package: DO-213AA Case / Package: DO-213AA ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 1086-15551-MIL,1086- 15551 Base Product Number: 1N4148 RoHS Status: RoHS non-compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1324280-JANTXV1N4148UR-1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Bulk
Speed: Small Signal =< 200mA (Io), Any Speed
Standard Package: 1
Mounting: Surface Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75 V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA
Reverse Recovery Time (trr): 20 ns
Current - Reverse Leakage @ Vr: 25 nA @ 20 V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C ~ 175°C
Supplier Device Package: DO-213AA
Case / Package: DO-213AA
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 1086-15551-MIL,1086-15551
Base Product Number: 1N4148
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Single Diodes JANTXV1N4148UR-1
DIODE GEN PURP 75V 200MA DO213AA

DIODE GEN PURP 75V 200MA DO213AA

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - JANTXV1N4148UR-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
JANTXV1N4148UR-1
Discrete Semiconductor Products - Diodes - Rectifiers JANTXV1N4148UR-1
DIODE GEN PURP 75V 200MA DO213AA

DIODE GEN PURP 75V 200MA DO213AA

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes General Purpose Diodes Rectifiers
Product Number 1324280-JANTXV1N4148UR-1 JANTXV1N4148UR-1 JANTXV1N4148UR-1
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.2 volts 1.2 volts 1.2 volts
VR 75 volts 75 volts
IR 0.0250 mA 2.50E-5 mA
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220300 - RS Components, Ltd.
Specs
Package Do-214ab (smc)
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B483F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High Voltage Power Rectifiers - HRSCPHN20 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 5500 mA
trr 2000 ns
View Details
Diode Arrays - BAS16UE6727HTSA1-ND - DigiKey
Infineon Technologies AG
Specs
Tj 150 C (302 F)
Package SC-74; SOT457; SC-74, SOT-457
View Details
3 suppliers