Diode Array 1 Pair Series Connection Standard 75V 200mA Surface Mount 3-SMD, No Lead
DIODE GEN PURP 75V 200MA SMD
DIODE ARRAY GP 75V 200MA UB
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | General Purpose Diodes | Rectifiers |
| Product Number | 1086-17579-ND | JANTXV1N4148UBD | JANTXV1N4148UBD |
| Product Name | Diode Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 200 C (-85 to 392 F) | ||
| Package | 3-SMD, No Lead | 3-SMD, No Lead | |
| VF | 1.2 volts | 1.2 volts |