Diode Standard 75V 200mA (DC) Through Hole DO-35 (DO-204AH)
DIODE GEN PURP 75V 200MA DO35
DIODE GEN PURP 75V 200MA DO35
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | JANTXV1N4148-1MS-ND | JANTXV1N4148-1 | JANTXV1N4148-1 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -65 to 175 C (-85 to 347 F) | ||
| Life Cycle Stage | Active | ||
| VF | 1.2 volts | 1.2 volts |