Win Source Part Number: 1226446-JANTXV1N4123
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Military, MIL-PRF-19500/435
Package: Tape & Reel (TR)
Standard Package: 1
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA
Current - Reverse Leakage @ Vr: 10 nA @ 29.7 V
Voltage - Zener (Nom) (Vz): 39 V
Impedance (Max) (Zzt): 200 Ohms
Mounting Type: Through Hole
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: DO-35 (DO-204AH)
Temperature Range - Operating: -65°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
HTSUS: 8541.10.0050
Mfr: Microchip Technology
Other Names: 150-JANTXV1N4123-1/T
| Win Source Electronics | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 1226446-JANTXV1N4123-1/TR |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single |
| Package Type | Other; Tape & Reel (TR) |