Microchip Technology, Inc. Single Zener Diodes JANTXV1N4107-1

Description
Zener Diode 13V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet
Description
Zener Diode 13V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1086-15548-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1086-15548-ND
Single Zener Diodes 1086-15548-ND
Zener Diode 13V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 13V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 996988-JANTXV1N4107-1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
996988-JANTXV1N4107-1
Discrete Semiconductor Products - Diodes - Zener - Single 996988-JANTXV1N4107-1
Win Source Part Number: 996988-JANTXV1N4107- 1 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Military, MIL-PRF-19500/435 Package: Bulk Standard Package: 1 Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA Current - Reverse Leakage @ Vr: 50 nA @ 9.9 V Voltage - Zener (Nom) (Vz): 13 V Impedance (Max) (Zzt): 200 Ohms Mounting Type: Through Hole Package / Case: DO-204AH, DO-35, Axial Supplier Device Package: DO-35 (DO-204AH) Temperature Range - Operating: -65°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microchip Technology Other Names: 1086-15548,1086-1554 8-MIL Base Product Number: 1N4107 RoHS Status: RoHS non-compliant

Win Source Part Number: 996988-JANTXV1N4107-1
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Military, MIL-PRF-19500/435
Package: Bulk
Standard Package: 1
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA
Current - Reverse Leakage @ Vr: 50 nA @ 9.9 V
Voltage - Zener (Nom) (Vz): 13 V
Impedance (Max) (Zzt): 200 Ohms
Mounting Type: Through Hole
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: DO-35 (DO-204AH)
Temperature Range - Operating: -65°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Microchip Technology
Other Names: 1086-15548,1086-15548-MIL
Base Product Number: 1N4107
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - JANTXV1N4107-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
JANTXV1N4107-1
Discrete Semiconductor Products - Diodes - Zener JANTXV1N4107-1
DIODE ZENER 13V 500MW DO35

DIODE ZENER 13V 500MW DO35

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number 1086-15548-ND 996988-JANTXV1N4107-1 JANTXV1N4107-1
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Package DO-204AH, DO-35, Axial DO-35 (DO-204AH); DO-35
VZ 13 volts 13 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-B36X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers