Microchip Technology, Inc. Discrete Semiconductor Products - Diodes - Zener - Single JANTXV1N3034BUR-1/TR

Description
Win Source Part Number: 1224151-JANTXV1N3034 BUR-1/TR Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Military, MIL-PRF-19500/115 Package: Tape & Reel (TR) Standard Package: 1 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 10 µA @ 29.7 V Voltage - Zener (Nom) (Vz): 39 V Impedance (Max) (Zzt): 60 Ohms Package / Case: DO-213AB, MELF (Glass) Supplier Device Package: DO-213AB (MELF, LL41) Temperature Range - Operating: -55°C ~ 175°C Alternative Parts (Cross-Reference): JANTXV1N3034BUR1TR; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. HTSUS: 8541.10.0050 Mfr: Microchip Technology Other Names: 150-JANTXV1N3034BUR- 1/TR
Request a Quote
Description
Win Source Part Number: 1224151-JANTXV1N3034 BUR-1/TR Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Military, MIL-PRF-19500/115 Package: Tape & Reel (TR) Standard Package: 1 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 10 µA @ 29.7 V Voltage - Zener (Nom) (Vz): 39 V Impedance (Max) (Zzt): 60 Ohms Package / Case: DO-213AB, MELF (Glass) Supplier Device Package: DO-213AB (MELF, LL41) Temperature Range - Operating: -55°C ~ 175°C Alternative Parts (Cross-Reference): JANTXV1N3034BUR1TR; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. HTSUS: 8541.10.0050 Mfr: Microchip Technology Other Names: 150-JANTXV1N3034BUR- 1/TR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1224151-JANTXV1N3034BUR-1/TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1224151-JANTXV1N3034BUR-1/TR
Discrete Semiconductor Products - Diodes - Zener - Single 1224151-JANTXV1N3034BUR-1/TR
Win Source Part Number: 1224151-JANTXV1N3034 BUR-1/TR Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Military, MIL-PRF-19500/115 Package: Tape & Reel (TR) Standard Package: 1 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 10 µA @ 29.7 V Voltage - Zener (Nom) (Vz): 39 V Impedance (Max) (Zzt): 60 Ohms Package / Case: DO-213AB, MELF (Glass) Supplier Device Package: DO-213AB (MELF, LL41) Temperature Range - Operating: -55°C ~ 175°C Alternative Parts (Cross-Reference): JANTXV1N3034BUR1TR; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. HTSUS: 8541.10.0050 Mfr: Microchip Technology Other Names: 150-JANTXV1N3034BUR- 1/TR

Win Source Part Number: 1224151-JANTXV1N3034BUR-1/TR
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Military, MIL-PRF-19500/115
Package: Tape & Reel (TR)
Standard Package: 1
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 10 µA @ 29.7 V
Voltage - Zener (Nom) (Vz): 39 V
Impedance (Max) (Zzt): 60 Ohms
Package / Case: DO-213AB, MELF (Glass)
Supplier Device Package: DO-213AB (MELF, LL41)
Temperature Range - Operating: -55°C ~ 175°C
Alternative Parts (Cross-Reference): JANTXV1N3034BUR1TR;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
HTSUS: 8541.10.0050
Mfr: Microchip Technology
Other Names: 150-JANTXV1N3034BUR-1/TR

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1224151-JANTXV1N3034BUR-1/TR
Product Name Discrete Semiconductor Products - Diodes - Zener - Single
Package Type Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - UDN2982LW - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
View Details
Voltage Regulators - 1223364 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details