Microchip Technology, Inc. Discrete Semiconductor Products - Diodes - Zener - Single JANTXV1N2992B

Description
Win Source Part Number: 1012057-JANTXV1N2992 B Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Military, MIL-PRF-19500/124 Package: Bulk Standard Package: 1 Tolerance: ±5% Power - Max: 10 W Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 2 A Current - Reverse Leakage @ Vr: 10 µA @ 29.7 V Voltage - Zener (Nom) (Vz): 39 V Impedance (Max) (Zzt): 11 Ohms Mounting Type: Stud Mount Package / Case: DO-203AA, DO-4, Stud Supplier Device Package: DO-213AA (DO-4) Temperature Range - Operating: -65°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. HTSUS: 8541.10.0050 Mfr: Microchip Technology RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1012057-JANTXV1N2992 B Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Military, MIL-PRF-19500/124 Package: Bulk Standard Package: 1 Tolerance: ±5% Power - Max: 10 W Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 2 A Current - Reverse Leakage @ Vr: 10 µA @ 29.7 V Voltage - Zener (Nom) (Vz): 39 V Impedance (Max) (Zzt): 11 Ohms Mounting Type: Stud Mount Package / Case: DO-203AA, DO-4, Stud Supplier Device Package: DO-213AA (DO-4) Temperature Range - Operating: -65°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. HTSUS: 8541.10.0050 Mfr: Microchip Technology RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1012057-JANTXV1N2992B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1012057-JANTXV1N2992B
Discrete Semiconductor Products - Diodes - Zener - Single 1012057-JANTXV1N2992B
Win Source Part Number: 1012057-JANTXV1N2992 B Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Military, MIL-PRF-19500/124 Package: Bulk Standard Package: 1 Tolerance: ±5% Power - Max: 10 W Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 2 A Current - Reverse Leakage @ Vr: 10 µA @ 29.7 V Voltage - Zener (Nom) (Vz): 39 V Impedance (Max) (Zzt): 11 Ohms Mounting Type: Stud Mount Package / Case: DO-203AA, DO-4, Stud Supplier Device Package: DO-213AA (DO-4) Temperature Range - Operating: -65°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. HTSUS: 8541.10.0050 Mfr: Microchip Technology RoHS Status: RoHS non-compliant

Win Source Part Number: 1012057-JANTXV1N2992B
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Military, MIL-PRF-19500/124
Package: Bulk
Standard Package: 1
Tolerance: ±5%
Power - Max: 10 W
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 2 A
Current - Reverse Leakage @ Vr: 10 µA @ 29.7 V
Voltage - Zener (Nom) (Vz): 39 V
Impedance (Max) (Zzt): 11 Ohms
Mounting Type: Stud Mount
Package / Case: DO-203AA, DO-4, Stud
Supplier Device Package: DO-213AA (DO-4)
Temperature Range - Operating: -65°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
HTSUS: 8541.10.0050
Mfr: Microchip Technology
RoHS Status: RoHS non-compliant

Buy Now
Zener Diode - 287-JANTXV1N2992B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ZENER DIODE Product overview: JANTXV1N2992B from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-JANTXV1N2992B can be used for catalog matching and distributor lookup.

ZENER DIODE Product overview: JANTXV1N2992B from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-JANTXV1N2992B can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - JANTXV1N2992B - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
JANTXV1N2992B
Discrete Semiconductor Products - Diodes - Zener JANTXV1N2992B
ZENER DIODE

ZENER DIODE

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 1012057-JANTXV1N2992B 287-JANTXV1N2992B JANTXV1N2992B
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Zener Diode Discrete Semiconductor Products - Diodes - Zener
Package DO-203AA, DO-4, Stud Bulk DO-213AA (DO-4)
VZ 39 volts 39 volts
ZZT 11 ohms 11 ohms 11 ohms
Unlock Full Specs
to access all available technical data