Bipolar (BJT) Transistor NPN 80V 500mA 500mW Through Hole TO-18 (TO-206AA)
TRANS NPN 80V 0.5A TO18
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1086-15539-ND | JANTX2N720A |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| Package Type | TO-206AA, TO-18-3 Metal Can | MIL-PRF-19500/182 |
| Transistor Grade / Operating Range | Military |