Microchip Technology, Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors JANTX2N6352

Description
Win Source Part Number: 1382408-JANTX2N6352 Category: Discrete Semiconductor Products>Transistors >Bipolar (BJT)>Single Bipolar Transistors Series: Military, MIL-PRF-19500/472 Package: Bulk Standard Package: 1 pcs Power - Max: 2 W Voltage - Collector Emitter Breakdown (Max): 80 V Current - Collector (Ic) (Max): 5 A Transistor Type: NPN - Darlington Vce Saturation (Max) @ Ib, Ic: 1.5V @ 5mA, 5A DC Current Gain (hFE) (Min) @ Ic, Vce: 2000 @ 5A, 5V Mounting Type: Through Hole Package / Case: TO-213AA, TO-66-2 Supplier Device Package: TO-66 (TO-213AA) Temperature Range - Operating: -65°C ~ 200°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Microchip Technology Base Product Number: 2N6352 RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1382408-JANTX2N6352 Category: Discrete Semiconductor Products>Transistors >Bipolar (BJT)>Single Bipolar Transistors Series: Military, MIL-PRF-19500/472 Package: Bulk Standard Package: 1 pcs Power - Max: 2 W Voltage - Collector Emitter Breakdown (Max): 80 V Current - Collector (Ic) (Max): 5 A Transistor Type: NPN - Darlington Vce Saturation (Max) @ Ib, Ic: 1.5V @ 5mA, 5A DC Current Gain (hFE) (Min) @ Ic, Vce: 2000 @ 5A, 5V Mounting Type: Through Hole Package / Case: TO-213AA, TO-66-2 Supplier Device Package: TO-66 (TO-213AA) Temperature Range - Operating: -65°C ~ 200°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Microchip Technology Base Product Number: 2N6352 RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - 1382408-JANTX2N6352 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
1382408-JANTX2N6352
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 1382408-JANTX2N6352
Win Source Part Number: 1382408-JANTX2N6352 Category: Discrete Semiconductor Products>Transistors >Bipolar (BJT)>Single Bipolar Transistors Series: Military, MIL-PRF-19500/472 Package: Bulk Standard Package: 1 pcs Power - Max: 2 W Voltage - Collector Emitter Breakdown (Max): 80 V Current - Collector (Ic) (Max): 5 A Transistor Type: NPN - Darlington Vce Saturation (Max) @ Ib, Ic: 1.5V @ 5mA, 5A DC Current Gain (hFE) (Min) @ Ic, Vce: 2000 @ 5A, 5V Mounting Type: Through Hole Package / Case: TO-213AA, TO-66-2 Supplier Device Package: TO-66 (TO-213AA) Temperature Range - Operating: -65°C ~ 200°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Microchip Technology Base Product Number: 2N6352 RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382408-JANTX2N6352
Category: Discrete Semiconductor Products>Transistors>Bipolar (BJT)>Single Bipolar Transistors
Series: Military, MIL-PRF-19500/472
Package: Bulk
Standard Package: 1 pcs
Power - Max: 2 W
Voltage - Collector Emitter Breakdown (Max): 80 V
Current - Collector (Ic) (Max): 5 A
Transistor Type: NPN - Darlington
Vce Saturation (Max) @ Ib, Ic: 1.5V @ 5mA, 5A
DC Current Gain (hFE) (Min) @ Ic, Vce: 2000 @ 5A, 5V
Mounting Type: Through Hole
Package / Case: TO-213AA, TO-66-2
Supplier Device Package: TO-66 (TO-213AA)
Temperature Range - Operating: -65°C ~ 200°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Microchip Technology
Base Product Number: 2N6352
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
JANTX2N6352
Discrete Semiconductor Products - Transistors - Bipolar (BJT) JANTX2N6352
TRANS NPN DARL 80V 5A TO66

TRANS NPN DARL 80V 5A TO66

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 1382408-JANTX2N6352 JANTX2N6352
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Package Type SOT3 TO-66 (TO-213AA)
IC(max) 5000 milliamps 5000 milliamps
Power Gain 2000 dB
Unlock Full Specs
to access all available technical data