Microchip Technology, Inc. TRANSISTORS - Transistors (BJT) - Single - JANTX2N6351 JANTX2N6351

Description
Manufacturer: Microchip Technology Win Source Part Number: 922357-JANTX2N6351 Series: Military, MIL-PRF-19500/472 Operating Temperature Range: -65°C ~ 200°C (TJ) Features: Bipolar (BJT) Transistor NPN - Darlington 150 V 5 A - 1 W Through Hole TO-33 Package: Bulk Package: TO-205AC, TO-33-4 Metal Can Mounting: Through Hole Family Name: 2N6351 Categories: Discrete Semiconductor Products Case / Package: TO-33 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 1086-16200, 1086-16200-MIL
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 922357-JANTX2N6351 Series: Military, MIL-PRF-19500/472 Operating Temperature Range: -65°C ~ 200°C (TJ) Features: Bipolar (BJT) Transistor NPN - Darlington 150 V 5 A - 1 W Through Hole TO-33 Package: Bulk Package: TO-205AC, TO-33-4 Metal Can Mounting: Through Hole Family Name: 2N6351 Categories: Discrete Semiconductor Products Case / Package: TO-33 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 1086-16200, 1086-16200-MIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - JANTX2N6351 - 922357-JANTX2N6351 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JANTX2N6351
922357-JANTX2N6351
TRANSISTORS - Transistors (BJT) - Single - JANTX2N6351 922357-JANTX2N6351
Manufacturer: Microchip Technology Win Source Part Number: 922357-JANTX2N6351 Series: Military, MIL-PRF-19500/472 Operating Temperature Range: -65°C ~ 200°C (TJ) Features: Bipolar (BJT) Transistor NPN - Darlington 150 V 5 A - 1 W Through Hole TO-33 Package: Bulk Package: TO-205AC, TO-33-4 Metal Can Mounting: Through Hole Family Name: 2N6351 Categories: Discrete Semiconductor Products Case / Package: TO-33 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 1086-16200, 1086-16200-MIL

Manufacturer: Microchip Technology
Win Source Part Number: 922357-JANTX2N6351
Series: Military, MIL-PRF-19500/472
Operating Temperature Range: -65°C ~ 200°C (TJ)
Features: Bipolar (BJT) Transistor NPN - Darlington 150 V 5 A - 1 W Through Hole TO-33
Package: Bulk
Package: TO-205AC, TO-33-4 Metal Can
Mounting: Through Hole
Family Name: 2N6351
Categories: Discrete Semiconductor Products
Case / Package: TO-33
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 1086-16200, 1086-16200-MIL

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
JANTX2N6351
Discrete Semiconductor Products - Transistors - Bipolar (BJT) JANTX2N6351
TRANS NPN DARL 150V 5A TO33

TRANS NPN DARL 150V 5A TO33

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors
Product Number 922357-JANTX2N6351 JANTX2N6351
Product Name TRANSISTORS - Transistors (BJT) - Single - JANTX2N6351 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Unlock Full Specs
to access all available technical data