The JANTX2N6299P is a PNP Darlington power transistor in a hermetic TO-213AA (TO-66) package, rated for a continuous collector current of -8 A, a collector-emitter voltage of -80 V, and a maximum junction temperature of +175 °C. It features a thermal resistance junction-to-case of 2.33 °C/W and is qualified to the JANTX level per MIL-PRF-19500/540. The device is hermetically sealed with nickel-plated terminals and meets RoHS compliance for commercial-grade variants.
TRANS PNP DARL 80V 8A TO66
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 150-JANTX2N6299P-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |