Bipolar (BJT) Transistor PNP - Darlington 80V 8A 64W Through Hole
TRANS PNP DARL 80V 8A
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1088-1028-ND | JANTX2N6299 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | |
| Package Type | TO-213AA, TO-66-2 | MIL-PRF-19500/540 |
| Transistor Grade / Operating Range | Military |