Microchip Technology, Inc. TRANSISTORS - Transistors (BJT) - Single - JANTX2N6284 JANTX2N6284

Description
Manufacturer: Microchip Technology Win Source Part Number: 922356-JANTX2N6284 Series: Military, MIL-PRF-19500/504 Operating Temperature Range: -65°C ~ 200°C (TJ) Features: Bipolar (BJT) Transistor NPN - Darlington 100 V 20 A - 175 W Through Hole TO-204AA (TO-3) Package: TO-204AA, TO-3 Package: Bulk Mounting: Through Hole Family Name: 2N6284 Categories: Discrete Semiconductor Products Case / Package: TO-204AA (TO-3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 1086-15536, 1086-15536-MIL
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 922356-JANTX2N6284 Series: Military, MIL-PRF-19500/504 Operating Temperature Range: -65°C ~ 200°C (TJ) Features: Bipolar (BJT) Transistor NPN - Darlington 100 V 20 A - 175 W Through Hole TO-204AA (TO-3) Package: TO-204AA, TO-3 Package: Bulk Mounting: Through Hole Family Name: 2N6284 Categories: Discrete Semiconductor Products Case / Package: TO-204AA (TO-3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 1086-15536, 1086-15536-MIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - JANTX2N6284 - 922356-JANTX2N6284 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JANTX2N6284
922356-JANTX2N6284
TRANSISTORS - Transistors (BJT) - Single - JANTX2N6284 922356-JANTX2N6284
Manufacturer: Microchip Technology Win Source Part Number: 922356-JANTX2N6284 Series: Military, MIL-PRF-19500/504 Operating Temperature Range: -65°C ~ 200°C (TJ) Features: Bipolar (BJT) Transistor NPN - Darlington 100 V 20 A - 175 W Through Hole TO-204AA (TO-3) Package: TO-204AA, TO-3 Package: Bulk Mounting: Through Hole Family Name: 2N6284 Categories: Discrete Semiconductor Products Case / Package: TO-204AA (TO-3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 1086-15536, 1086-15536-MIL

Manufacturer: Microchip Technology
Win Source Part Number: 922356-JANTX2N6284
Series: Military, MIL-PRF-19500/504
Operating Temperature Range: -65°C ~ 200°C (TJ)
Features: Bipolar (BJT) Transistor NPN - Darlington 100 V 20 A - 175 W Through Hole TO-204AA (TO-3)
Package: TO-204AA, TO-3
Package: Bulk
Mounting: Through Hole
Family Name: 2N6284
Categories: Discrete Semiconductor Products
Case / Package: TO-204AA (TO-3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 1086-15536, 1086-15536-MIL

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - JANTX2N6284 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
JANTX2N6284
Discrete Semiconductor Products - Transistors - Bipolar (BJT) JANTX2N6284
TRANS NPN DARL 100V 20A TO204AA

TRANS NPN DARL 100V 20A TO204AA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors
Product Number 922356-JANTX2N6284 JANTX2N6284
Product Name TRANSISTORS - Transistors (BJT) - Single - JANTX2N6284 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Unlock Full Specs
to access all available technical data