TRANS PNP 100V 5A TO39
Bipolar (BJT) Transistor
TRANS PNP 100V 5A TO39
| ODG (Origin Data Global) | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | JANTX2N6193 | JANTX2N6193-ND | JANTX2N6193 |
| Product Name | Single Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; PNP | PNP | |
| Package Type | TO-39; TO-205AD, TO-39-3 Metal Can | TO-3; TO-39; TO-205AD, TO-39-3 Metal Can | MIL-PRF-19500/561 |
| IC(max) | 5000 milliamps | 5000 milliamps | |
| VCEO | 100 volts | 100 volts |