Microchip Technology, Inc. Single Bipolar Transistors JANTX2N5038

Description
Bipolar (BJT) Transistor NPN 90V 20A 140W Through Hole TO-3 (TO-204AA)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 90V 20A 140W Through Hole TO-3 (TO-204AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 1086-16139-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1086-16139-ND
Single Bipolar Transistors 1086-16139-ND
Bipolar (BJT) Transistor NPN 90V 20A 140W Through Hole TO-3 (TO-204AA)

Bipolar (BJT) Transistor NPN 90V 20A 140W Through Hole TO-3 (TO-204AA)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1220452-JANTX2N5038 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1220452-JANTX2N5038
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1220452-JANTX2N5038
Win Source Part Number: 1220452-JANTX2N5038 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Military, MIL-PRF-19500/439 Package: Bulk Standard Package: 1 Power - Max: 140 W Voltage - Collector Emitter Breakdown (Max): 90 V Current - Collector (Ic) (Max): 20 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 1V @ 1.2A, 12A Current - Collector Cutoff (Max): 1µA DC Current Gain (hFE) (Min) @ Ic, Vce: 50 @ 2A, 5V Mounting Type: Through Hole Package / Case: TO-204AA, TO-3 Supplier Device Package: TO-3 (TO-204AA) Temperature Range - Operating: -65°C ~ 200°C (TJ) Alternative Parts (Cross-Reference): JANTX 2N5038; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Microchip Technology Other Names: 1086-16139-MIL,1086- 16139 Base Product Number: 2N5038 RoHS Status: RoHS non-compliant

Win Source Part Number: 1220452-JANTX2N5038
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: Military, MIL-PRF-19500/439
Package: Bulk
Standard Package: 1
Power - Max: 140 W
Voltage - Collector Emitter Breakdown (Max): 90 V
Current - Collector (Ic) (Max): 20 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 1V @ 1.2A, 12A
Current - Collector Cutoff (Max): 1µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 50 @ 2A, 5V
Mounting Type: Through Hole
Package / Case: TO-204AA, TO-3
Supplier Device Package: TO-3 (TO-204AA)
Temperature Range - Operating: -65°C ~ 200°C (TJ)
Alternative Parts (Cross-Reference): JANTX 2N5038;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Microchip Technology
Other Names: 1086-16139-MIL,1086-16139
Base Product Number: 2N5038
RoHS Status: RoHS non-compliant

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
JANTX2N5038
Discrete Semiconductor Products - Transistors - Bipolar (BJT) JANTX2N5038
TRANS NPN 90V 20A TO3

TRANS NPN 90V 20A TO3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1086-16139-ND 1220452-JANTX2N5038 JANTX2N5038
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type TO-3; TO-204AA, TO-3 TO-3; SOT3
Transistor Grade / Operating Range Military
IC(max) 20000 milliamps 20000 milliamps
Power Gain 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-40QBZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers
25V 0.5A Bipolar Transistor - 276-BC808-40W E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers
Bipolar Transistors - 1659756 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details