Microchip Technology, Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single JANTX2N4399

Description
Win Source Part Number: 1029273-JANTX2N4399 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Military, MIL-PRF-19500/433 Package: Bulk Standard Package: 1 Power - Max: 5 W Voltage - Collector Emitter Breakdown (Max): 60 V Current - Collector (Ic) (Max): 30 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 750mV @ 1A, 10A Current - Collector Cutoff (Max): 100µA DC Current Gain (hFE) (Min) @ Ic, Vce: 15 @ 15A, 2V Mounting Type: Through Hole Package / Case: TO-204AA, TO-3 Supplier Device Package: TO-3 (TO-204AA) Temperature Range - Operating: -55°C ~ 200°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Microchip Technology Other Names: 1086-16132,1086-1613 2-MIL Base Product Number: 2N4399 RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1029273-JANTX2N4399 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Military, MIL-PRF-19500/433 Package: Bulk Standard Package: 1 Power - Max: 5 W Voltage - Collector Emitter Breakdown (Max): 60 V Current - Collector (Ic) (Max): 30 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 750mV @ 1A, 10A Current - Collector Cutoff (Max): 100µA DC Current Gain (hFE) (Min) @ Ic, Vce: 15 @ 15A, 2V Mounting Type: Through Hole Package / Case: TO-204AA, TO-3 Supplier Device Package: TO-3 (TO-204AA) Temperature Range - Operating: -55°C ~ 200°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Microchip Technology Other Names: 1086-16132,1086-1613 2-MIL Base Product Number: 2N4399 RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1029273-JANTX2N4399 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1029273-JANTX2N4399
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1029273-JANTX2N4399
Win Source Part Number: 1029273-JANTX2N4399 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Military, MIL-PRF-19500/433 Package: Bulk Standard Package: 1 Power - Max: 5 W Voltage - Collector Emitter Breakdown (Max): 60 V Current - Collector (Ic) (Max): 30 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 750mV @ 1A, 10A Current - Collector Cutoff (Max): 100µA DC Current Gain (hFE) (Min) @ Ic, Vce: 15 @ 15A, 2V Mounting Type: Through Hole Package / Case: TO-204AA, TO-3 Supplier Device Package: TO-3 (TO-204AA) Temperature Range - Operating: -55°C ~ 200°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Microchip Technology Other Names: 1086-16132,1086-1613 2-MIL Base Product Number: 2N4399 RoHS Status: RoHS non-compliant

Win Source Part Number: 1029273-JANTX2N4399
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: Military, MIL-PRF-19500/433
Package: Bulk
Standard Package: 1
Power - Max: 5 W
Voltage - Collector Emitter Breakdown (Max): 60 V
Current - Collector (Ic) (Max): 30 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 750mV @ 1A, 10A
Current - Collector Cutoff (Max): 100µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 15 @ 15A, 2V
Mounting Type: Through Hole
Package / Case: TO-204AA, TO-3
Supplier Device Package: TO-3 (TO-204AA)
Temperature Range - Operating: -55°C ~ 200°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Microchip Technology
Other Names: 1086-16132,1086-16132-MIL
Base Product Number: 2N4399
RoHS Status: RoHS non-compliant

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
JANTX2N4399
Discrete Semiconductor Products - Transistors - Bipolar (BJT) JANTX2N4399
TRANS PNP 60V 30A TO3

TRANS PNP 60V 30A TO3

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 1029273-JANTX2N4399 JANTX2N4399
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP
Package Type TO-3; SOT3
IC(max) 30000 milliamps 30000 milliamps
Power Gain 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Single, Pre-Biased Bipolar Transistors - BCR185E6327HTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
6 suppliers
Single Bipolar Transistors - BC846A/SNVL-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
Bipolar Transistors - 2466678 - RS Components, Ltd.
Specs
Package Type SOT223; SOT-223
View Details