Microchip Technology, Inc. Single Bipolar Transistors JANTX2N4150S

Description
Bipolar (BJT) Transistor NPN 70V 10A 1W Through Hole TO-39 (TO-205AD)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 70V 10A 1W Through Hole TO-39 (TO-205AD)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 1086-15520-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1086-15520-ND
Single Bipolar Transistors 1086-15520-ND
Bipolar (BJT) Transistor NPN 70V 10A 1W Through Hole TO-39 (TO-205AD)

Bipolar (BJT) Transistor NPN 70V 10A 1W Through Hole TO-39 (TO-205AD)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - JANTX2N4150S - 922354-JANTX2N4150S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JANTX2N4150S
922354-JANTX2N4150S
TRANSISTORS - Transistors (BJT) - Single - JANTX2N4150S 922354-JANTX2N4150S
Manufacturer: Microchip Technology Win Source Part Number: 922354-JANTX2N4150S Series: Military, MIL-PRF-19500/394 Operating Temperature Range: -65°C ~ 200°C (TJ) Features: Bipolar (BJT) Transistor NPN 70 V 10 A - 1 W Through Hole TO-39 (TO-205AD) Package: TO-205AD, TO-39-3 Metal Can Package: Bulk Mounting: Through Hole Family Name: 2N4150 Categories: Discrete Semiconductor Products Case / Package: TO-39 (TO-205AD) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 1086-15520, 1086-15520-MIL

Manufacturer: Microchip Technology
Win Source Part Number: 922354-JANTX2N4150S
Series: Military, MIL-PRF-19500/394
Operating Temperature Range: -65°C ~ 200°C (TJ)
Features: Bipolar (BJT) Transistor NPN 70 V 10 A - 1 W Through Hole TO-39 (TO-205AD)
Package: TO-205AD, TO-39-3 Metal Can
Package: Bulk
Mounting: Through Hole
Family Name: 2N4150
Categories: Discrete Semiconductor Products
Case / Package: TO-39 (TO-205AD)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 1086-15520, 1086-15520-MIL

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - JANTX2N4150S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
JANTX2N4150S
Discrete Semiconductor Products - Transistors - Bipolar (BJT) JANTX2N4150S
TRANS NPN 70V 10A TO39

TRANS NPN 70V 10A TO39

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 1086-15520-ND 922354-JANTX2N4150S JANTX2N4150S
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - JANTX2N4150S Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type TO-3; TO-205AD, TO-39-3 Metal Can TO-3; TO-39; SOT3; TO-39 (TO-205AD) MIL-PRF-19500/394
Transistor Grade / Operating Range Military
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - BC847BTE6327 - 200449-BC847BTE6327 - Win Source Electronics
Specs
Polarity NPN; NPN
Package Type SOT3; PG-SC-75
View Details
2 suppliers
Single Bipolar Transistors - BC847B/SNVL-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
4 suppliers
Bipolar Transistors - 1219976 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-89
Number of units in IC 1
View Details