Bipolar (BJT) Transistor NPN 70V 10A 1W Through Hole TO-5
TRANS NPN 70V 10A TO5
TRANS NPN 70V 10A TO5
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1086-20959-ND | JANTX2N4150 | JANTX2N4150 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN; NPN | |
| Package Type | TO-205AA, TO-5-3 Metal Can | MIL-PRF-19500/394 | TO-205AA, TO-5-3 Metal Can |
| Transistor Grade / Operating Range | Military | ||
| Packing Method | Bulk; Bulk |