Microchip Technology, Inc. Single Bipolar Transistors JANTX2N3868S

Description
Bipolar (BJT) Transistor PNP 60V 3mA 1W Through Hole TO-39 (TO-205AD)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 60V 3mA 1W Through Hole TO-39 (TO-205AD)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 1086-20930-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1086-20930-ND
Single Bipolar Transistors 1086-20930-ND
Bipolar (BJT) Transistor PNP 60V 3mA 1W Through Hole TO-39 (TO-205AD)

Bipolar (BJT) Transistor PNP 60V 3mA 1W Through Hole TO-39 (TO-205AD)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - JANTX2N3868S - 922353-JANTX2N3868S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JANTX2N3868S
922353-JANTX2N3868S
TRANSISTORS - Transistors (BJT) - Single - JANTX2N3868S 922353-JANTX2N3868S
Manufacturer: Microchip Technology Win Source Part Number: 922353-JANTX2N3868S Series: Military, MIL-PRF-19500/350 Operating Temperature Range: -65°C ~ 200°C (TJ) Features: Bipolar (BJT) Transistor PNP 60 V 3 A - 1 W Through Hole TO-39 (TO-205AD) Package: TO-205AD, TO-39-3 Metal Can Package: Bulk Mounting: Through Hole Family Name: 2N3868 Categories: Discrete Semiconductor Products Case / Package: TO-39 (TO-205AD) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 1086-20930, 1086-20930-MIL

Manufacturer: Microchip Technology
Win Source Part Number: 922353-JANTX2N3868S
Series: Military, MIL-PRF-19500/350
Operating Temperature Range: -65°C ~ 200°C (TJ)
Features: Bipolar (BJT) Transistor PNP 60 V 3 A - 1 W Through Hole TO-39 (TO-205AD)
Package: TO-205AD, TO-39-3 Metal Can
Package: Bulk
Mounting: Through Hole
Family Name: 2N3868
Categories: Discrete Semiconductor Products
Case / Package: TO-39 (TO-205AD)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 1086-20930, 1086-20930-MIL

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - JANTX2N3868S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
JANTX2N3868S
Discrete Semiconductor Products - Transistors - Bipolar (BJT) JANTX2N3868S
TRANS PNP 60V 0.003A TO39

TRANS PNP 60V 0.003A TO39

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 1086-20930-ND 922353-JANTX2N3868S JANTX2N3868S
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - JANTX2N3868S Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Package Type TO-3; TO-205AD, TO-39-3 Metal Can TO-3; TO-39; SOT3; TO-39 (TO-205AD) MIL-PRF-19500/350
Transistor Grade / Operating Range Military
Unlock Full Specs
to access all available technical data