Win Source Part Number: 1378729-JANTX2N3737U
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: -65°C ~ 200°C (TJ)
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: Military, MIL-PRF-19500/395
Package: Bulk
Product Status: Active
Package / Case: 4-SMD, No Lead
Supplier Device Package: UB
Base Product Number: 2N3737
Mounting Type: Surface Mount
HTSUS: 8541.21.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN
Current - Collector (Ic) (Max): 1.5 A
Voltage - Collector Emitter Breakdown (Max): 40 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 20 @ 1A, 1.5V
Vce Saturation (Max) @ Ib, Ic: 900mV @ 100mA, 1A
Current - Collector Cutoff (Max): 10µA (ICBO)
Power - Max: 500 mW
Bipolar (BJT) Transistor NPN 40V 1.5A 500mW Surface Mount UB
TRANS NPN 40V 1.5A UB
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1378729-JANTX2N3737UB | 1086-2708-ND | JANTX2N3737UB |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| Package Type | SOT3 | 4-SMD, No Lead | UB |
| Transistor Grade / Operating Range | Military |