Microchip Technology, Inc. 40V 1.5A Bipolar Transistor JANTX2N3737

Description
TRANS NPN 40V 1.5A TO46 Product overview: JANTX2N3737 from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-JANTX2N3737 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 40V 1.5A TO46 Product overview: JANTX2N3737 from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-JANTX2N3737 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 1.5A Bipolar Transistor
276-JANTX2N3737
40V 1.5A Bipolar Transistor 276-JANTX2N3737
TRANS NPN 40V 1.5A TO46 Product overview: JANTX2N3737 from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-JANTX2N3737 can be used for catalog matching and distributor lookup.

TRANS NPN 40V 1.5A TO46 Product overview: JANTX2N3737 from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-JANTX2N3737 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - 1382406-JANTX2N3737 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
1382406-JANTX2N3737
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 1382406-JANTX2N3737
Win Source Part Number: 1382406-JANTX2N3737 Category: Discrete Semiconductor Products>Transistors >Bipolar (BJT)>Single Bipolar Transistors Series: Military, MIL-PRF-19500/395 Package: Bulk Standard Package: 1 pcs Power - Max: 500 mW Voltage - Collector Emitter Breakdown (Max): 40 V Current - Collector (Ic) (Max): 1.5 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 900mV @ 100mA, 1A Current - Collector Cutoff (Max): 10µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 20 @ 1A, 1.5V Mounting Type: Through Hole Package / Case: TO-46-3 Supplier Device Package: TO-46 (TO-206AB) Temperature Range - Operating: -65°C ~ 200°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 41 pct. REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Microchip Technology RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382406-JANTX2N3737
Category: Discrete Semiconductor Products>Transistors>Bipolar (BJT)>Single Bipolar Transistors
Series: Military, MIL-PRF-19500/395
Package: Bulk
Standard Package: 1 pcs
Power - Max: 500 mW
Voltage - Collector Emitter Breakdown (Max): 40 V
Current - Collector (Ic) (Max): 1.5 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 900mV @ 100mA, 1A
Current - Collector Cutoff (Max): 10µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 20 @ 1A, 1.5V
Mounting Type: Through Hole
Package / Case: TO-46-3
Supplier Device Package: TO-46 (TO-206AB)
Temperature Range - Operating: -65°C ~ 200°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Microchip Technology
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
JANTX2N3737
Discrete Semiconductor Products - Transistors - Bipolar (BJT) JANTX2N3737
TRANS NPN 40V 1.5A TO46

TRANS NPN 40V 1.5A TO46

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-JANTX2N3737 1382406-JANTX2N3737 JANTX2N3737
Product Name 40V 1.5A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Bulk SOT3 MIL-PRF-19500/395
Packing Method Bulk Bulk; Bulk
IC(max) 1500 milliamps 1500 milliamps 1500 milliamps
VCEO 40 volts 40 volts
VCBO 75 volts
Unlock Full Specs
to access all available technical data