Bipolar (BJT) Transistor NPN 80V 1A 500mW Surface Mount UB
Win Source Part Number: 991020-JANTX2N3700UB
Category: Discrete Semiconductor Products>Transistors
Series: Military, MIL-PRF-19500/391
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Power - Max: 500 mW
Voltage - Collector Emitter Breakdown (Max): 80 V
Current - Collector (Ic) (Max): 1 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 10nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 50 @ 500mA, 10V
Package / Case: 3-SMD, No Lead
Supplier Device Package: UB
Temperature Range - Operating: -65°C ~ 200°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Microchip Technology
Other Names: 1086-2704-MIL,1086-2
Base Product Number: 2N3700
RoHS Status: RoHS non-compliant
TRANS NPN 80V 1A UB
TRANS NPN 80V 1A UB
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1086-2704-ND | 991020-JANTX2N3700UB | JANTX2N3700UB | JANTX2N3700UB |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN; NPN | |
| Package Type | 3-SMD, No Lead | SOT3 | MIL-PRF-19500/391 | 3-SMD, No Lead |
| Transistor Grade / Operating Range | Military | |||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | |
| Power Gain | 50 dB |