TRANS PNP 175V 1A 3SMD Product overview: JANTX2N3637UB from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 175V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 175V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-JANTX2N3637UB can be used for catalog matching and distributor lookup.
Win Source Part Number: 1378728-JANTX2N3637U
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: -65°C ~ 200°C (TJ)
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: Military, MIL-PRF-19500/357
Package: Bulk
Package / Case: 3-SMD, No Lead
Supplier Device Package: 3-SMD
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Collector (Ic) (Max): 1 A
Voltage - Collector Emitter Breakdown (Max): 175 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 50mA, 10V
Vce Saturation (Max) @ Ib, Ic: 600mV @ 5mA, 50mA
Current - Collector Cutoff (Max): 10µA
Power - Max: 1.5 W
Transistor Type: PNP
Bipolar (BJT) Transistor PNP 175V 1A 1.5W Surface Mount 3-SMD
TRANS PNP 175V 1A 3SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-JANTX2N3637UB | 1378728-JANTX2N3637UB | 1086-20896-ND | JANTX2N3637UB |
| Product Name | 175V 1A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | Bulk | SOT3 | 3-SMD, No Lead | MIL-PRF-19500/357 |
| Packing Method | Bulk | Bulk; Bulk | ||
| IC(max) | 1000 milliamps | 1000 milliamps | ||
| VCEO | 175 volts | 175 volts | ||
| VCBO | 175 volts |