Manufacturer: Microchip Technology
Win Source Part Number: 922351-JANTX2N3635
Series: Military, MIL-PRF-19500/357
Operating Temperature Range: -65°C ~ 200°C (TJ)
Features: Bipolar (BJT) Transistor PNP 140 V 1 A - 1 W Through Hole TO-39 (TO-205AD)
Package: TO-205AD, TO-39-3 Metal Can
Package: Bulk
Mounting: Through Hole
Family Name: 2N3635
Categories: Discrete Semiconductor Products
Case / Package: TO-39 (TO-205AD)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 1086-20869, 1086-20869-MIL
Bipolar (BJT) Transistor PNP 140V 1A 1W Through Hole TO-39 (TO-205AD)
TRANS PNP 140V 1A TO39
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 922351-JANTX2N3635 | 1086-20869-ND | JANTX2N3635 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - JANTX2N3635 | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | |
| Package Type | TO-3; TO-39; SOT3; TO-39 (TO-205AD) | TO-3; TO-205AD, TO-39-3 Metal Can | MIL-PRF-19500/357 |
| Transistor Grade / Operating Range | Military |