Bipolar (BJT) Transistor NPN 150V 300mA 500mW Surface Mount UB
TRANS NPN 150V 0.3A UB
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1086-2702-ND | JANTX2N3501UB |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| Package Type | 3-SMD, No Lead | UB |
| Transistor Grade / Operating Range | Military |