Bipolar (BJT) Transistor NPN 150V 300mA 1W Through Hole TO-39 (TO-205AD)
TRANS NPN 150V 0.3A TO39
TRANS NPN 150V 0.3A TO39
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1086-15508-ND | JANTX2N3500 | JANTX2N3500 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN; NPN | |
| Package Type | TO-3; TO-205AD, TO-39-3 Metal Can | MIL-PRF-19500/366 | TO-39; TO-205AD, TO-39-3 Metal Can |
| Transistor Grade / Operating Range | Military | ||
| Packing Method | Bulk; Bulk |