Bipolar (BJT) Transistor PNP 40V 1A 1W Through Hole TO-39
Win Source Part Number: 1378727-JANTX2N3467
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: Military, MIL-PRF-19500/348
Package: Bulk
Product Status: Active
Package / Case: TO-205AD, TO-39-3 Metal Can
Supplier Device Package: TO-39
Mounting Type: Through Hole
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: PNP
Current - Collector (Ic) (Max): 1 A
Voltage - Collector Emitter Breakdown (Max): 40 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 500mA, 1V
Vce Saturation (Max) @ Ib, Ic: 1.2V @ 100mA, 1A
Current - Collector Cutoff (Max): 100nA (ICBO)
Power - Max: 1 W
TRANS PNP 40V 1A TO39
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1088-1009-ND | 1378727-JANTX2N3467 | JANTX2N3467 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | |
| Package Type | TO-3; TO-39; TO-205AD, TO-39-3 Metal Can | TO-3; TO-39; SOT3 | MIL-PRF-19500/348 |
| Transistor Grade / Operating Range | Military |