Bipolar (BJT) Transistor NPN 140V 10A 6W Through Hole TO-3
Manufacturer: Microchip Technology
Win Source Part Number: 922350-JANTX2N3442
Series: Military, MIL-PRF-19500/307
Operating Temperature Range: -55°C ~ 200°C (TJ)
Features: Bipolar (BJT) Transistor NPN 140 V 10 A - 6 W Through Hole TO-3
Package: TO-204AA, TO-3
Package: Bulk
Mounting: Through Hole
Family Name: 2N3442
Categories: Discrete Semiconductor Products
Case / Package: TO-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 1086-15505, 1086-15505-MIL
TRANS NPN 140V 10A TO3
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1086-15505-ND | 922350-JANTX2N3442 | JANTX2N3442 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - JANTX2N3442 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| Package Type | TO-3; TO-204AA, TO-3 | TO-3; SOT3; TO-3 | MIL-PRF-19500/307 |
| Transistor Grade / Operating Range | Military |