Bipolar (BJT) Transistor NPN 70V 15A 6W Through Hole TO-3 (TO-204AA)
TRANS NPN 70V 15A TO3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1086-15502-ND | JANTX2N3055 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |