Microchip Technology, Inc. Single Bipolar Transistors JANTX2N2904A

Description
Bipolar (BJT) Transistor PNP 60V 600mA 800mW Through Hole TO-39 (TO-205AD)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 60V 600mA 800mW Through Hole TO-39 (TO-205AD)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 1086-15500-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1086-15500-ND
Single Bipolar Transistors 1086-15500-ND
Bipolar (BJT) Transistor PNP 60V 600mA 800mW Through Hole TO-39 (TO-205AD)

Bipolar (BJT) Transistor PNP 60V 600mA 800mW Through Hole TO-39 (TO-205AD)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - JANTX2N2904A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
JANTX2N2904A
Discrete Semiconductor Products - Transistors - Bipolar (BJT) JANTX2N2904A
TRANS PNP 60V 0.6A TO39

TRANS PNP 60V 0.6A TO39

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors
Product Number 1086-15500-ND JANTX2N2904A
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP
Package Type TO-3; TO-205AD, TO-39-3 Metal Can MIL-PRF-19500/290
Transistor Grade / Operating Range Military
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA PNP general-purpose transistor - 2PB709ART,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
View Details
5 suppliers
Bipolar Transistors - 1220246 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details