Bipolar (BJT) Transistor NPN 80V 5A 2W Chassis, Stud Mount TO-59
Win Source Part Number: 1382405-JANTX2N2880
Category: Discrete Semiconductor Products>Transistors
Series: Military, MIL-PRF-19500/315
Package: Bulk
Standard Package: 1 pcs
Power - Max: 2 W
Voltage - Collector Emitter Breakdown (Max): 80 V
Current - Collector (Ic) (Max): 5 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 1.5V @ 500mA, 5A
Current - Collector Cutoff (Max): 20µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 1A, 2V
Mounting Type: Stud Mount
Package / Case: TO-210AA, TO-59-4, Stud
Supplier Device Package: TO-59
Temperature Range - Operating: -65°C ~ 200°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Microchip Technology
Base Product Number: 2N2880
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 1 (Unlimited)
TRANS NPN 80V 5A TO59
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1086-20743-ND | 1382405-JANTX2N2880 | JANTX2N2880 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| Package Type | TO-210AA, TO-59-4, Stud | SOT3 | MIL-PRF-19500/315 |
| Transistor Grade / Operating Range | Military | ||
| IC(max) | 5000 milliamps | 5000 milliamps | |
| Power Gain | 40 dB |