The JANTX2N2857 is an NPN silicon low-power bipolar transistor for high-frequency applications, available in a TO-72 encapsulated package. It has a maximum collector current of 40 mA, collector-emitter voltage of 30 V, and collector-base voltage of 15 V. The power dissipation is 200 mW at +25°C, derating linearly at 3.33 mW/°C above that temperature. The transistor has a minimum DC current gain (hFE) of 30 at IC = 3 mA and VCE = 1 V, with a maximum transition frequency of 450 MHz. The package dimensions conform to the TO-72 outline, with a lead spacing of 2.54 mm and four leads, the case being electrically connected to the collector. It meets the JANTX quality level and is compliant with MIL-PRF-19500/343M.
Trans RF BJT NPN 15V 0.04A 300mW 4-Pin TO-72 Product overview: JANTX2N2857 from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.04A, 300mW. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.04A, 300mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-JANTX2N2857 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 283-JANTX2N2857 |
| Product Name | 15V 0.04A 300mW Bipolar Transistor |
| IC(max) | 40 milliamps |
| VCBO | 30 volts |
| Power Gain | 21 dB |