Manufacturer: Microchip Technology
Win Source Part Number: 922349-JANTX2N2605
Series: Military, MIL-PRF-19500/354
Operating Temperature Range: -65°C ~ 200°C (TJ)
Features: Bipolar (BJT) Transistor PNP 60 V 30 mA - 400 mW Through Hole TO-46 (TO-206AB)
Package: TO-206AB, TO-46-3 Metal Can
Package: Bulk
Mounting: Through Hole
Family Name: 2N2605
Categories: Discrete Semiconductor Products
Case / Package: TO-46 (TO-206AB)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: 1086-2682, 1086-2682-MIL
TRANS PNP 60V 0.03A TO46
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 922349-JANTX2N2605 | JANTX2N2605 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - JANTX2N2605 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |