MICROCHIP TECHNOLOGY, INC.
JANTX2N2432A -- DISCRETE SEMICONDUCTOR PRODUCTS - TRANSISTORS - BIPOLAR (BJT)
Microchip Technology, Inc.
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
JANTX2N2432A
Description
TRANS NPN 45V 0.1A TO18
-
Shenzhen Shengyu Electronics Technology Limited
Description
TRANS NPN 45V 0.1A TO18
Suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
JANTX2N2432A
Supplier's Site
Technical Specifications
|
Product Category
|
Bipolar RF Transistors |
|
Product Number
|
JANTX2N2432A |
|
Product Name
|
Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
|
Package Type
|
MIL-PRF-19500/313
|
Unlock Full Specs
to access all available technical data
Similar Products
Polarity
NPN
Package Type
SC-70
IC(max)
100 milliamps
View Details
Polarity
NPN; 2 NPN - Pre-Biased (Dual)
Package Type
SOT3; PG-SOT363-6
View Details
7 suppliers
Transistor Technology / Material
Silicon
Package Type
SMD / 20 pin
Power Gain
35.6 dB
View Details