Bipolar (BJT) Transistor NPN 15V 360mW Through Hole TO-18 (TO-206AA)
Win Source Part Number: 1213436-JANTX2N2369A
Category: Discrete Semiconductor Products>Transistors
Series: Military, MIL-PRF-19500/317
Package: Bulk
Standard Package: 1
Power - Max: 360 mW
Voltage - Collector Emitter Breakdown (Max): 15 V
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 450mV @ 10mA, 100mA
Current - Collector Cutoff (Max): 400nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 20 @ 100mA, 1V
Mounting Type: Through Hole
Package / Case: TO-206AA, TO-18-3 Metal Can
Supplier Device Package: TO-18 (TO-206AA)
Temperature Range - Operating: -65°C ~ 200°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Microchip Technology
Other Names: 1086-2679,1086-2679-
Base Product Number: 2N2369
RoHS Status: RoHS non-compliant
TRANS NPN 15V TO18
TRANS NPN 15V TO18
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1086-2679-ND | 1213436-JANTX2N2369A | JANTX2N2369A | JANTX2N2369A |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN; NPN | |
| Package Type | TO-206AA, TO-18-3 Metal Can | SOT3 | MIL-PRF-19500/317 | TO-206AA, TO-18-3 Metal Can |
| Transistor Grade / Operating Range | Military | |||
| Power Gain | 20 dB |